STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5T016AHTR-E VN5T016AHTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799130-VN5T016AHTR-E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 8 V ~ 36 V Rds On (Typ): 16 mOhm Family Name: VN5T016AHTR-E Categories: Integrated Circuits (ICs) Manufacturer Package: HPAK Current - Output (Maximum): 43A Alternative Parts (Cross-Reference): LTC1473LCGN#TR; DS4560S+T&R; DS4560LS-LO+T; DS4560LS-LO+; Introduction Date: February 24, 2016 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2035 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799130-VN5T016AHTR-E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 8 V ~ 36 V Rds On (Typ): 16 mOhm Family Name: VN5T016AHTR-E Categories: Integrated Circuits (ICs) Manufacturer Package: HPAK Current - Output (Maximum): 43A Alternative Parts (Cross-Reference): LTC1473LCGN#TR; DS4560S+T&R; DS4560LS-LO+T; DS4560LS-LO+; Introduction Date: February 24, 2016 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2035 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5T016AHTR-E - VN5T016AHTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5T016AHTR-E
VN5T016AHTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5T016AHTR-E VN5T016AHTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 799130-VN5T016AHTR-E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 8 V ~ 36 V Rds On (Typ): 16 mOhm Family Name: VN5T016AHTR-E Categories: Integrated Circuits (ICs) Manufacturer Package: HPAK Current - Output (Maximum): 43A Alternative Parts (Cross-Reference): LTC1473LCGN#TR; DS4560S+T&R; DS4560LS-LO+T; DS4560LS-LO+; Introduction Date: February 24, 2016 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2035 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 799130-VN5T016AHTR-E
Series: VIPower
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-263-7, D2Pak (6 Leads + Tab)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 8 V ~ 36 V
Rds On (Typ): 16 mOhm
Family Name: VN5T016AHTR-E
Categories: Integrated Circuits (ICs)
Manufacturer Package: HPAK
Current - Output (Maximum): 43A
Alternative Parts (Cross-Reference): LTC1473LCGN#TR; DS4560S+T&R; DS4560LS-LO+T; DS4560LS-LO+;
Introduction Date: February 24, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2035
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics - 23AH3692 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics
23AH3692
Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics 23AH3692
PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:60A; On State Resistance:0.016ohm; Distribution Switch Case Style:TO-263; No. of Pins:7Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:60A; On State Resistance:0.016ohm; Distribution Switch Case Style:TO-263; No. of Pins:7Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN5T016AHTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN5T016AHTR-E
PMIC - Power Distribution Switches, Load Drivers VN5T016AHTR-E
IC PWR DRIVER N-CHANNEL 1:1 HPAK

IC PWR DRIVER N-CHANNEL 1:1 HPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN5T016AHTR-E 23AH3692 VN5T016AHTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5T016AHTR-E Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 8 V ~ 36 V 36V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 7553977 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 9
Outlets Type e - french
View Details