STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5T006ASPTR-E VN5T006ASPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799129-VN5T006ASPTR- E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 10-PowerSOIC (0.370", 9.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 8 V ~ 36 V Rds On (Typ): 6 mOhm Family Name: VN5T006ASP-E Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Alternative Parts (Cross-Reference): LTC1473LCGN#TR; DML3006LFDS-7; DS4560S+T&R; DS4560S+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 600
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799129-VN5T006ASPTR- E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 10-PowerSOIC (0.370", 9.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 8 V ~ 36 V Rds On (Typ): 6 mOhm Family Name: VN5T006ASP-E Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Alternative Parts (Cross-Reference): LTC1473LCGN#TR; DML3006LFDS-7; DS4560S+T&R; DS4560S+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5T006ASPTR-E
VN5T006ASPTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5T006ASPTR-E VN5T006ASPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 799129-VN5T006ASPTR- E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 10-PowerSOIC (0.370", 9.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 8 V ~ 36 V Rds On (Typ): 6 mOhm Family Name: VN5T006ASP-E Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Alternative Parts (Cross-Reference): LTC1473LCGN#TR; DML3006LFDS-7; DS4560S+T&R; DS4560S+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 600

Manufacturer: STMicroelectronics
Win Source Part Number: 799129-VN5T006ASPTR-E
Series: VIPower
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 10-PowerSOIC (0.370", 9.40mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 8 V ~ 36 V
Rds On (Typ): 6 mOhm
Family Name: VN5T006ASP-E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-PowerSO
Alternative Parts (Cross-Reference): LTC1473LCGN#TR; DML3006LFDS-7; DS4560S+T&R; DS4560S+;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 600

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN5T006ASPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN5T006ASPTR-E
PMIC - Power Distribution Switches, Load Drivers VN5T006ASPTR-E
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN5T006ASPTR-E VN5T006ASPTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5T006ASPTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 8 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-463/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details