STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers VN5R003HTR-E

Description
Win Source Part Number: 1103960-VN5R003HTR-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: -16V ~ 28V Rds On (Typ): 3mOhm Package / Case: TO-252-7, DPak (6 Leads + Tab) Supplier Device Package: HPAK Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN5R003H-E; VN5T016AHTR-E; BTS621L1E3128ABUMA1; BTS612N1E3128ABUMA1V N5R003HTRE; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: VN5R003HTR-E-ND,497- 18887-6,497-18887-2, 497-18887-1 Base Product Number: VN5R003
Request a Quote Datasheet
Description
Win Source Part Number: 1103960-VN5R003HTR-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: -16V ~ 28V Rds On (Typ): 3mOhm Package / Case: TO-252-7, DPak (6 Leads + Tab) Supplier Device Package: HPAK Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN5R003H-E; VN5T016AHTR-E; BTS621L1E3128ABUMA1; BTS612N1E3128ABUMA1V N5R003HTRE; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: VN5R003HTR-E-ND,497- 18887-6,497-18887-2, 497-18887-1 Base Product Number: VN5R003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1103960-VN5R003HTR-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1103960-VN5R003HTR-E
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1103960-VN5R003HTR-E
Win Source Part Number: 1103960-VN5R003HTR-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: -16V ~ 28V Rds On (Typ): 3mOhm Package / Case: TO-252-7, DPak (6 Leads + Tab) Supplier Device Package: HPAK Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN5R003H-E; VN5T016AHTR-E; BTS621L1E3128ABUMA1; BTS612N1E3128ABUMA1V N5R003HTRE; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: VN5R003HTR-E-ND,497- 18887-6,497-18887-2, 497-18887-1 Base Product Number: VN5R003

Win Source Part Number: 1103960-VN5R003HTR-E
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: VIPower™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: -16V ~ 28V
Rds On (Typ): 3mOhm
Package / Case: TO-252-7, DPak (6 Leads + Tab)
Supplier Device Package: HPAK
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VN5R003H-E; VN5T016AHTR-E; BTS621L1E3128ABUMA1; BTS612N1E3128ABUMA1VN5R003HTRE;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: VN5R003HTR-E-ND,497-18887-6,497-18887-2,497-18887-1
Base Product Number: VN5R003

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1103960-VN5R003HTR-E
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 7385103 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details