The VN5R003H-E is a power load switch designed for reverse battery protection in electronic control units. It operates within a voltage range of -16 to 28 V and features a low on-state resistance of 3 mΩ, which contributes to efficient power management. The device utilizes STMicroelectronics' VIPower technology and includes protections such as automatic switch-off in case of negative input voltage and electrostatic discharge protection. The package type is TO-252-7, making it suitable for various applications where space and thermal management are considerations. This component is compliant with the European directive 2002/95/EC, ensuring it meets environmental standards.
IC PWR SWITCH N-CHANNEL 1:1 HPAK
POWER LOAD SW, AEC-Q100, 13V, TO-252-7; Power Load Switch Type:-; Input Voltage:13V; Current Limit:-; On State Resistance:0.003ohm;
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | VN5R003H-E | 45AC7988 |
| Product Name | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, Aec-Q100, 13V, To-252-7; Power Load Switch Type Stmicroelectronics |
| Voltage | 13V |