The VN5E160MS-E is a single-channel high-side driver designed for automotive applications, utilizing Quarktwin Technology Ltd.'s proprietary VIPower,Ñ¢ M0-5 technology. It is housed in a compact SO-8 package and is capable of driving 12 V automotive grounded loads. The device features a maximum supply voltage of 41 V and operates within a voltage range of 4.5 V to 28 V. It has a maximum ON-state resistance of 160 mΩ and a typical current limitation of 10 A. This driver integrates several protective functions, including load current limitation, inrush and overload management, overtemperature shut-off with auto-restart, and an overvoltage active clamp. It also includes a dedicated analog current sense pin for enhanced diagnostics, allowing for fast detection of overloads and short circuits. The current sensing feature can be disabled to facilitate the sharing of external sense resistors with other devices. The VN5E160MS-E is characterized by low standby current consumption of 2 µA and is compatible with 3 V and 5 V CMOS inputs. It is designed to minimize electromagnetic emissions and susceptibility, making it suitable for various resistive, inductive, and capacitive loads, including LED drivers.
IC PWR SWITCH N-CHANNEL 1:1 8SO
Power Switch/Driver 1:1 N-Channel 7A 8-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | VN5E160MS-E | VN5E160MS-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other |
| Driver Type | High-side |