STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E160AS-E VN5E160AS-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279516-VN5E160AS-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 160 mOhm (Maximum) Family Name: VN5E160AS-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 7A Alternative Parts (Cross-Reference): FPF2174; AUIPS7091S; FPF2148; Introduction Date: April 28, 2009 ECCN: EAR99 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279516-VN5E160AS-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 160 mOhm (Maximum) Family Name: VN5E160AS-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 7A Alternative Parts (Cross-Reference): FPF2174; AUIPS7091S; FPF2148; Introduction Date: April 28, 2009 ECCN: EAR99 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E160AS-E
VN5E160AS-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E160AS-E VN5E160AS-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279516-VN5E160AS-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 160 mOhm (Maximum) Family Name: VN5E160AS-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 7A Alternative Parts (Cross-Reference): FPF2174; AUIPS7091S; FPF2148; Introduction Date: April 28, 2009 ECCN: EAR99 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279516-VN5E160AS-E
Series: VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 28 V
Rds On (Typ): 160 mOhm (Maximum)
Family Name: VN5E160AS-E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SO
Current - Output (Maximum): 7A
Alternative Parts (Cross-Reference): FPF2174; AUIPS7091S; FPF2148;
Introduction Date: April 28, 2009
ECCN: EAR99
Country of Origin: China
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN5E160AS-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN5E160AS-E
PMIC - Power Distribution Switches, Load Drivers VN5E160AS-E
IC PWR SWITCH N-CHANNEL 1:1 8SO

IC PWR SWITCH N-CHANNEL 1:1 8SO

Supplier's Site Datasheet
Power Load Switch, Aec-Q100, 13V, Soic-8; Power Load Switch Type Stmicroelectronics - 45AC7984 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, 13V, Soic-8; Power Load Switch Type Stmicroelectronics
45AC7984
Power Load Switch, Aec-Q100, 13V, Soic-8; Power Load Switch Type Stmicroelectronics 45AC7984
POWER LOAD SWITCH, AEC-Q100, 13V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:10A; On State Resistance:0.16ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, 13V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:10A; On State Resistance:0.16ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN5E160AS-E VN5E160AS-E 45AC7984
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E160AS-E PMIC - Power Distribution Switches, Load Drivers Power Load Switch, Aec-Q100, 13V, Soic-8; Power Load Switch Type Stmicroelectronics
Voltage 4.5 V ~ 28 V 13V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 8318958 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details