STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E050MJTR-E VN5E050MJTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 036424-VN5E050MJTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 19A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 036424-VN5E050MJTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 19A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E050MJTR-E
VN5E050MJTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E050MJTR-E VN5E050MJTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 036424-VN5E050MJTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 19A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 036424-VN5E050MJTR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 19A
Voltage - Load: 4.5 V to 28 V
Rds On (Typ): 50 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-12
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics - 47AK7149 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics
47AK7149
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics 47AK7149
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN5E050MJTR-E
PMIC - Power Distribution Switches, Load Drivers VN5E050MJTR-E
IC PWR SWTCH N-CHAN 1:1 PWRSSO12

IC PWR SWTCH N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN5E050MJTR-E 47AK7149 VN5E050MJTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E050MJTR-E Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 28 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Battery Distribution Units - 2819050-2 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 637903 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type F
View Details