The VN5E050J-E is a single-channel high-side driver designed for automotive applications, capable of handling resistive, inductive, and capacitive loads. It operates within a voltage range of 4.5V to 28V and can withstand a maximum supply voltage of 41V. The device features a low on-state resistance of 50 mΩ and a typical current limitation of 27A, making it suitable for various automotive load management tasks. This driver incorporates advanced protective functions, including load current limitation, inrush current management, and over-temperature shut-off with auto-restart. It also provides comprehensive diagnostic capabilities through a dedicated active low digital status pin, enabling fast detection of overloads, short circuits, and open-load conditions. The VN5E050J-E is housed in a compact PowerSSO-12 package and is compliant with RoHS standards, ensuring it meets environmental regulations. Its low standby current of 2 µA contributes to energy efficiency in automotive systems.
Manufacturer: STMicroelectronics
Win Source Part Number: 054429-VN5E050JTR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 19A
Voltage - Load: 4.5 V to 28 V
Rds On (Typ): 50 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-12
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC PWR SWTCH N-CHAN 1:1 PWRSSO12
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | VN5E050JTR-E | VN5E050JTR-E | 69AH3730 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E050JTR-E | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Stmicroelectronics |
| Voltage | 4.5 V to 28 V |