STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E050AJTR-E VN5E050AJTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 109684-VN5E050AJTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 19A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 50 mOhm (Max) Family Name: VN5E050AJ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BV1LB028FPJ-CE1; BTS650P; FPF2183; FPF2174; Introduction Date: March 15, 2008 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 109684-VN5E050AJTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 19A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 50 mOhm (Max) Family Name: VN5E050AJ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BV1LB028FPJ-CE1; BTS650P; FPF2183; FPF2174; Introduction Date: March 15, 2008 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E050AJTR-E
VN5E050AJTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E050AJTR-E VN5E050AJTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 109684-VN5E050AJTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 19A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 50 mOhm (Max) Family Name: VN5E050AJ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BV1LB028FPJ-CE1; BTS650P; FPF2183; FPF2174; Introduction Date: March 15, 2008 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 109684-VN5E050AJTR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 19A
Voltage - Load: 4.5 V to 28 V
Rds On (Typ): 50 mOhm (Max)
Family Name: VN5E050AJ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-12
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BV1LB028FPJ-CE1; BTS650P; FPF2183; FPF2174;
Introduction Date: March 15, 2008
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN5E050AJTR-E
PMIC - Power Distribution Switches, Load Drivers VN5E050AJTR-E
IC PWR SWTCH N-CHAN 1:1 PWRSSO12

IC PWR SWTCH N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics - 69AH3729 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics
69AH3729
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics 69AH3729
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN5E050AJTR-E VN5E050AJTR-E 69AH3729
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E050AJTR-E PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics
Voltage 4.5 V to 28 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details