STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E025ASOTR-E VN5E025ASOTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279513-VN5E025ASOTR -E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 16-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 25 mOhm Family Name: VN5E025A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Current - Output (Maximum): 43A Alternative Parts (Cross-Reference): VN5E025ASO-E; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279513-VN5E025ASOTR -E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 16-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 25 mOhm Family Name: VN5E025A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Current - Output (Maximum): 43A Alternative Parts (Cross-Reference): VN5E025ASO-E; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E025ASOTR-E
VN5E025ASOTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E025ASOTR-E VN5E025ASOTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279513-VN5E025ASOTR -E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 16-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 25 mOhm Family Name: VN5E025A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Current - Output (Maximum): 43A Alternative Parts (Cross-Reference): VN5E025ASO-E; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279513-VN5E025ASOTR-E
Series: VIPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: 16-SOIC (0.295", 7.50mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 28 V
Rds On (Typ): 25 mOhm
Family Name: VN5E025A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SO
Current - Output (Maximum): 43A
Alternative Parts (Cross-Reference): VN5E025ASO-E;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN5E025ASOTR-E
PMIC - Power Distribution Switches, Load Drivers VN5E025ASOTR-E
IC PWR DRIVER N-CHANNEL 1:1 16SO

IC PWR DRIVER N-CHANNEL 1:1 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN5E025ASOTR-E VN5E025ASOTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E025ASOTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 28 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 8318977 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 4
Outlets Type e - french
View Details