STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E025AJTR VN5E025AJTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 757955-VN5E025AJTR Manufacturer Homepage: www.st.com Reference case: SSOP12 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 757955-VN5E025AJTR Manufacturer Homepage: www.st.com Reference case: SSOP12 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E025AJTR
VN5E025AJTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E025AJTR VN5E025AJTR
Manufacturer: STMicroelectronics Win Source Part Number: 757955-VN5E025AJTR Manufacturer Homepage: www.st.com Reference case: SSOP12 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 757955-VN5E025AJTR
Manufacturer Homepage: www.st.com
Reference case: SSOP12
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number VN5E025AJTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E025AJTR
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Module Components - 185402-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details