STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E010AHTR-E VN5E010AHTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 036421-VN5E010AHTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 60A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 10 mOhm Family Name: VN5E010 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-HPAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS650P; FPF2187; FPF2186; DS4560LS-AR+; Introduction Date: April 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 036421-VN5E010AHTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 60A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 10 mOhm Family Name: VN5E010 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-HPAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS650P; FPF2187; FPF2186; DS4560LS-AR+; Introduction Date: April 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E010AHTR-E
VN5E010AHTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E010AHTR-E VN5E010AHTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 036421-VN5E010AHTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 60A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 10 mOhm Family Name: VN5E010 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-HPAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS650P; FPF2187; FPF2186; DS4560LS-AR+; Introduction Date: April 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 036421-VN5E010AHTR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 60A
Voltage - Load: 4.5 V to 28 V
Rds On (Typ): 10 mOhm
Family Name: VN5E010
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 6-HPAK
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS650P; FPF2187; FPF2186; DS4560LS-AR+;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN5E010AHTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN5E010AHTR-E
PMIC - Power Distribution Switches, Load Drivers VN5E010AHTR-E
IC PWR DRIVER N-CHAN 1:1 6HPAK

IC PWR DRIVER N-CHAN 1:1 6HPAK

Supplier's Site Datasheet
Power Load Sw, Aec-Q100, 41V, To-252-6; Power Load Switch Type Stmicroelectronics - 45AC7983 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 41V, To-252-6; Power Load Switch Type Stmicroelectronics
45AC7983
Power Load Sw, Aec-Q100, 41V, To-252-6; Power Load Switch Type Stmicroelectronics 45AC7983
POWER LOAD SW, AEC-Q100, 41V, TO-252-6; Power Load Switch Type:High Side; Input Voltage:41V; Current Limit:85A; On State Resistance:0.01ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 41V, TO-252-6; Power Load Switch Type:High Side; Input Voltage:41V; Current Limit:85A; On State Resistance:0.01ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN5E010AHTR-E VN5E010AHTR-E 45AC7983
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E010AHTR-E PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Aec-Q100, 41V, To-252-6; Power Load Switch Type Stmicroelectronics
Voltage 4.5 V to 28 V 41V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 8318902 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type f - german schuko
View Details