STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E006ASPTR-E VN5E006ASPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 938712-VN5E006ASPTR- E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 10-PowerSOIC (0.370", 9.40mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VN5E006 Categories: Integrated Circuits (ICs) Case / Package: 10-PowerSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19722-2, 497-19722-1, VN5E006ASPTR-E-ND, 497-19722-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 938712-VN5E006ASPTR- E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 10-PowerSOIC (0.370", 9.40mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VN5E006 Categories: Integrated Circuits (ICs) Case / Package: 10-PowerSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19722-2, 497-19722-1, VN5E006ASPTR-E-ND, 497-19722-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E006ASPTR-E
VN5E006ASPTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E006ASPTR-E VN5E006ASPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 938712-VN5E006ASPTR- E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 10-PowerSOIC (0.370", 9.40mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VN5E006 Categories: Integrated Circuits (ICs) Case / Package: 10-PowerSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19722-2, 497-19722-1, VN5E006ASPTR-E-ND, 497-19722-6

Manufacturer: STMicroelectronics
Win Source Part Number: 938712-VN5E006ASPTR-E
Series: VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 10-PowerSOIC (0.370", 9.40mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: VN5E006
Categories: Integrated Circuits (ICs)
Case / Package: 10-PowerSO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19722-2, 497-19722-1, VN5E006ASPTR-E-ND, 497-19722-6

Buy Now Datasheet
Power Load Sw, Aec-Q100, 13V, Powerso-10; Power Load Switch Type Stmicroelectronics - 45AC7982 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 13V, Powerso-10; Power Load Switch Type Stmicroelectronics
45AC7982
Power Load Sw, Aec-Q100, 13V, Powerso-10; Power Load Switch Type Stmicroelectronics 45AC7982
POWER LOAD SW, AEC-Q100, 13V, POWERSO-10; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:90A; On State Resistance:0.0045ohm ; Distribution Switch Case Style:PowerSO; No. of Pins:10Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 13V, POWERSO-10; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:90A; On State Resistance:0.0045ohm; Distribution Switch Case Style:PowerSO; No. of Pins:10Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN5E006ASPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN5E006ASPTR-E
PMIC - Power Distribution Switches, Load Drivers VN5E006ASPTR-E
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN5E006ASPTR-E 45AC7982 VN5E006ASPTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E006ASPTR-E Power Load Sw, Aec-Q100, 13V, Powerso-10; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 13V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 7553970 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type e - french
Protection Transient Voltage Surge Suppression
View Details