STMicroelectronics, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - VN5772AKTR-E VN5772AKTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117346-VN5772AKTR-E Packaging: Reel - TR Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 41V (Max) Rds On (Typ): 50 mOhm (Max) Load Type: Inductive, Capacitive, Resistive Family Name: VN5772AK__-E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO (double island) Supply Voltage - Operating: 4.5 V to 36 V Channel Output Current: 18A Alternative Parts (Cross-Reference): BD6231F-TR; BD6231HFP-E2; BD6290EFV-E2; BD63960EFV; Introduction Date: January 14, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117346-VN5772AKTR-E Packaging: Reel - TR Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 41V (Max) Rds On (Typ): 50 mOhm (Max) Load Type: Inductive, Capacitive, Resistive Family Name: VN5772AK__-E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO (double island) Supply Voltage - Operating: 4.5 V to 36 V Channel Output Current: 18A Alternative Parts (Cross-Reference): BD6231F-TR; BD6231HFP-E2; BD6290EFV-E2; BD63960EFV; Introduction Date: January 14, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - VN5772AKTR-E - 1117346-VN5772AKTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - VN5772AKTR-E
1117346-VN5772AKTR-E
PMIC - PMIC - Full, Half - Bridge Drivers - VN5772AKTR-E 1117346-VN5772AKTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117346-VN5772AKTR-E Packaging: Reel - TR Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 41V (Max) Rds On (Typ): 50 mOhm (Max) Load Type: Inductive, Capacitive, Resistive Family Name: VN5772AK__-E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO (double island) Supply Voltage - Operating: 4.5 V to 36 V Channel Output Current: 18A Alternative Parts (Cross-Reference): BD6231F-TR; BD6231HFP-E2; BD6290EFV-E2; BD63960EFV; Introduction Date: January 14, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1117346-VN5772AKTR-E
Packaging: Reel - TR
Applications: DC Motors, General Purpose, Relays
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO
Voltage - Load: 41V (Max)
Rds On (Typ): 50 mOhm (Max)
Load Type: Inductive, Capacitive, Resistive
Family Name: VN5772AK__-E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SO (double island)
Supply Voltage - Operating: 4.5 V to 36 V
Channel Output Current: 18A
Alternative Parts (Cross-Reference): BD6231F-TR; BD6231HFP-E2; BD6290EFV-E2; BD63960EFV;
Introduction Date: January 14, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - VN5772AKTR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
VN5772AKTR-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers VN5772AKTR-E
IC HALF BRIDGE DRIVER 18A 28SO

IC HALF BRIDGE DRIVER 18A 28SO

Supplier's Site
Full Half-Bridge Drivers - VN5772AKTR-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
VN5772AKTR-E
Full Half-Bridge Drivers VN5772AKTR-E
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1117346-VN5772AKTR-E VN5772AKTR-E VN5772AKTR-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - VN5772AKTR-E Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 4.5 to 36 volts 4.5 to 36 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 28-SO (double island) SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - 905X0205100 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Specialty Logic - 1727-74AUP1Z04GM,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
Clock Buffers, Drivers - SI53341-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details