STMicroelectronics, Inc. Power Load Sw, Aec-Q100, 13V, Soic-28; Power Load Switch Type Stmicroelectronics VN5772AKTR-E

Description
POWER LOAD SW, AEC-Q100, 13V, SOIC-28; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:18A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOIC; No. of Pins:28Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, AEC-Q100, 13V, SOIC-28; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:18A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOIC; No. of Pins:28Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Aec-Q100, 13V, Soic-28; Power Load Switch Type Stmicroelectronics - 45AC7999 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 13V, Soic-28; Power Load Switch Type Stmicroelectronics
45AC7999
Power Load Sw, Aec-Q100, 13V, Soic-28; Power Load Switch Type Stmicroelectronics 45AC7999
POWER LOAD SW, AEC-Q100, 13V, SOIC-28; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:18A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOIC; No. of Pins:28Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 13V, SOIC-28; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:18A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOIC; No. of Pins:28Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 45AC7999
Product Name Power Load Sw, Aec-Q100, 13V, Soic-28; Power Load Switch Type Stmicroelectronics
Voltage 13V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details