STMicroelectronics, Inc. Power Load Sw, Aec-Q100, 13V, Soic-28; Power Load Switch Type Stmicroelectronics VN5772AK-E

Description
POWER LOAD SW, AEC-Q100, 13V, SOIC-28; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:18A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOIC; No. of Pins:28Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, AEC-Q100, 13V, SOIC-28; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:18A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOIC; No. of Pins:28Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Aec-Q100, 13V, Soic-28; Power Load Switch Type Stmicroelectronics - 45AC7998 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 13V, Soic-28; Power Load Switch Type Stmicroelectronics
45AC7998
Power Load Sw, Aec-Q100, 13V, Soic-28; Power Load Switch Type Stmicroelectronics 45AC7998
POWER LOAD SW, AEC-Q100, 13V, SOIC-28; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:18A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOIC; No. of Pins:28Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 13V, SOIC-28; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:18A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOIC; No. of Pins:28Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 45AC7998
Product Name Power Load Sw, Aec-Q100, 13V, Soic-28; Power Load Switch Type Stmicroelectronics
Voltage 13V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 2703415 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type G
View Details