Manufacturer: STMicroelectronics
Win Source Part Number: 1279511-VN5772AK-E
Series: OMNIFET III, VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 28-SOIC (0.295", 7.50mm Width)
Applications: DC Motors, General Purpose, Relays
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 4.5 V ~ 36 V
Interface: Logic
Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO
Output Configuration: Half Bridge (2)
Voltage - Load: 41V (Maximum)
Rds On (Typ): 50 mOhm (Maximum)
Load Type: Inductive, Capacitive, Resistive
Family Name: VN5772AK-E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-SO (double island)
Output Current per Channel: 18A
Introduction Date: January 14, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2019
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO
IC HALF BRIDGE DRIVER 18A 28SO
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1279511-VN5772AK-E | VN5772AK-E | VN5772AK-E |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - VN5772AK-E | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 36 volts | 4.5 to 36 volts | 36 to 4.5 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other | Tube; Tube; Other |