STMicroelectronics PMIC - PMIC - Full, Half - Bridge Drivers - VN5770AKTR-E VN5770AKTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117344-VN5770AKTR-E Packaging: Reel - TR Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 41V (Max) Rds On (Typ): 160 mOhm Load Type: Inductive, Capacitive, Resistive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 4.5 V to 36 V Channel Output Current: 8.5A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117344-VN5770AKTR-E Packaging: Reel - TR Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 41V (Max) Rds On (Typ): 160 mOhm Load Type: Inductive, Capacitive, Resistive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 4.5 V to 36 V Channel Output Current: 8.5A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - VN5770AKTR-E - 1117344-VN5770AKTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - VN5770AKTR-E
1117344-VN5770AKTR-E
PMIC - PMIC - Full, Half - Bridge Drivers - VN5770AKTR-E 1117344-VN5770AKTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117344-VN5770AKTR-E Packaging: Reel - TR Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 41V (Max) Rds On (Typ): 160 mOhm Load Type: Inductive, Capacitive, Resistive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 4.5 V to 36 V Channel Output Current: 8.5A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1117344-VN5770AKTR-E
Packaging: Reel - TR
Applications: DC Motors, General Purpose, Relays
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO
Voltage - Load: 41V (Max)
Rds On (Typ): 160 mOhm
Load Type: Inductive, Capacitive, Resistive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SO
Supply Voltage - Operating: 4.5 V to 36 V
Channel Output Current: 8.5A
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC Motor Drives
Product Number 1117344-VN5770AKTR-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - VN5770AKTR-E
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Motor Driver IC - 744-A3946KLPTR - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F)
DC Input 60 volts
View Details
6 suppliers
RC03 ACS Driver Module for Low Power Requirement - G-910.RC01 - PI (Physik Instrumente) L.P.
Specs
Product Pulse Width Modulation Drive
Axes 2.0
Motor / System DC Brushed; DC Brushless; Voice Coil
View Details