Manufacturer: STMicroelectronics
Win Source Part Number: 134739-VN5770AKPTR-E
Applications: DC Motors, General Purpose, Relays
Technology: Power MOSFET
Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO
Voltage - Load: 41V (Max)
Rds On (Typ): 160 mOhm
Load Type: Inductive, Capacitive, Resistive
Family Name: VN5770AKP-E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Supply Voltage - Operating: 4.5 V to 36 V
Channel Output Current: 8.5A
Alternative Parts (Cross-Reference): Not Compliant;
Introduction Date: November 11, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO
IC HALF BRIDGE DRIVER 8.5A 28SO
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 134739-VN5770AKPTR-E | 497-19721-6-ND | VN5770AKPTR-E | VN5770AKPTR-E |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - VN5770AKPTR-E | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | 36 to 4.5 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |