STMicroelectronics, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - VN5770AKP-E VN5770AKP-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279510-VN5770AKP-E Packaging: Tube Mounting Style: SMD Applications: DC Motors, General Purpose, Relays Technology: Power MOSFET Interface: Logic Current - Output / Channel: 8.5A Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO Output Configuration: Half Bridge (2) Load Type: Inductive, Capacitive, Resistive Categories: Integrated Circuits Supplier Device Package: 28-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: VN5770 Manufacturer Pack Quantity: 28 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 36V Load Voltage (V): 41V (Maximum) Rds On: 160mOhm
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279510-VN5770AKP-E Packaging: Tube Mounting Style: SMD Applications: DC Motors, General Purpose, Relays Technology: Power MOSFET Interface: Logic Current - Output / Channel: 8.5A Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO Output Configuration: Half Bridge (2) Load Type: Inductive, Capacitive, Resistive Categories: Integrated Circuits Supplier Device Package: 28-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: VN5770 Manufacturer Pack Quantity: 28 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 36V Load Voltage (V): 41V (Maximum) Rds On: 160mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - VN5770AKP-E - 1279510-VN5770AKP-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - VN5770AKP-E
1279510-VN5770AKP-E
PMIC - PMIC - Full, Half - Bridge Drivers - VN5770AKP-E 1279510-VN5770AKP-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279510-VN5770AKP-E Packaging: Tube Mounting Style: SMD Applications: DC Motors, General Purpose, Relays Technology: Power MOSFET Interface: Logic Current - Output / Channel: 8.5A Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO Output Configuration: Half Bridge (2) Load Type: Inductive, Capacitive, Resistive Categories: Integrated Circuits Supplier Device Package: 28-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: VN5770 Manufacturer Pack Quantity: 28 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 36V Load Voltage (V): 41V (Maximum) Rds On: 160mOhm

Manufacturer: STMicroelectronics
Win Source Part Number: 1279510-VN5770AKP-E
Packaging: Tube
Mounting Style: SMD
Applications: DC Motors, General Purpose, Relays
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 8.5A
Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO
Output Configuration: Half Bridge (2)
Load Type: Inductive, Capacitive, Resistive
Categories: Integrated Circuits
Supplier Device Package: 28-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: VN5770
Manufacturer Pack Quantity: 28
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 36V
Load Voltage (V): 41V (Maximum)
Rds On: 160mOhm

Buy Now
Full, Half-Bridge (H Bridge) Drivers - VN5770AKP-E-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
VN5770AKP-E-ND
Full, Half-Bridge (H Bridge) Drivers VN5770AKP-E-ND
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Buy Now Datasheet
Full Half-Bridge Drivers - VN5770AKP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
VN5770AKP-E
Full Half-Bridge Drivers VN5770AKP-E
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - VN5770AKP-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
VN5770AKP-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers VN5770AKP-E
IC HALF BRIDGE DRIVER 8.5A 28SO

IC HALF BRIDGE DRIVER 8.5A 28SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1279510-VN5770AKP-E VN5770AKP-E-ND VN5770AKP-E VN5770AKP-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - VN5770AKP-E Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tube; Tube; Other Tube Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC204DWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Clock Buffers, Drivers - SI53352BD10981-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Power Distribution Switches, Load Drivers - A6841ELW-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74AHC573PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details