Manufacturer: STMicroelectronics
Win Source Part Number: 1279509-VN5770AK-E
Packaging: Tube
Mounting Style: SMD
Applications: DC Motors, General Purpose, Relays
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 8.5A
Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO
Output Configuration: Half Bridge (2)
Load Type: Inductive, Capacitive, Resistive
Categories: Integrated Circuits
Supplier Device Package: 28-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: VN5770
Manufacturer Pack Quantity: 28
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 36V
Load Voltage (V): 41V (Maximum)
Rds On: 160mOhm
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO
IC HALF BRIDGE DRIVER 8.5A 28SO
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1279509-VN5770AK-E | VN5770AK-E-ND | VN5770AK-E | VN5770AK-E |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - VN5770AK-E | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | 36 to 4.5 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC |
| Packing Method | Tube; Tube; Other | Tube | Tube; Tube; Other | Tube; Tube; Other |