STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN540SPTR-E VN540SPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 130230-VN540SPTR-E Packaging: Reel - TR Features: Status Flag Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Load: 10 V to 36 V Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 130230-VN540SPTR-E Packaging: Reel - TR Features: Status Flag Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Load: 10 V to 36 V Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN540SPTR-E
VN540SPTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN540SPTR-E VN540SPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 130230-VN540SPTR-E Packaging: Reel - TR Features: Status Flag Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Load: 10 V to 36 V Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 130230-VN540SPTR-E
Packaging: Reel - TR
Features: Status Flag
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 2.8A
Voltage - Load: 10 V to 36 V
Rds On (Typ): 50 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TJ)
Case / Package: 10-PowerSO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Switch, 36V, Powerso-10; Power Load Switch Type Stmicroelectronics - 45AC7997 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 36V, Powerso-10; Power Load Switch Type Stmicroelectronics
45AC7997
Power Load Switch, 36V, Powerso-10; Power Load Switch Type Stmicroelectronics 45AC7997
POWER LOAD SWITCH, 36V, POWERSO-10; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:-; On State Resistance:0.05ohm; Distribution Switch Case Style:PowerSO; No. of Pins:10Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SWITCH, 36V, POWERSO-10; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:-; On State Resistance:0.05ohm; Distribution Switch Case Style:PowerSO; No. of Pins:10Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN540SPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN540SPTR-E
PMIC - Power Distribution Switches, Load Drivers VN540SPTR-E
IC PWR DRIVER 1:1 PWRSO10

IC PWR DRIVER 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN540SPTR-E 45AC7997 VN540SPTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN540SPTR-E Power Load Switch, 36V, Powerso-10; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 10 V to 36 V 36V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 6520320 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type f - german schuko
View Details