STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN540-E VN540-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799125-VN540-E Series: VIPower Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TJ) Features: Status Flag Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 10 V ~ 36 V Rds On (Typ): 50 mOhm (Maximum) Family Name: VN540 Categories: Integrated Circuits (ICs) Manufacturer Package: 5-PENTAWATT Current - Output (Maximum): 2.8A Alternative Parts (Cross-Reference): BTS432E2BKSA1; AUIPS7081; AUIPS7091; MP5010BDQ; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799125-VN540-E Series: VIPower Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TJ) Features: Status Flag Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 10 V ~ 36 V Rds On (Typ): 50 mOhm (Maximum) Family Name: VN540 Categories: Integrated Circuits (ICs) Manufacturer Package: 5-PENTAWATT Current - Output (Maximum): 2.8A Alternative Parts (Cross-Reference): BTS432E2BKSA1; AUIPS7081; AUIPS7091; MP5010BDQ; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN540-E
VN540-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN540-E VN540-E
Manufacturer: STMicroelectronics Win Source Part Number: 799125-VN540-E Series: VIPower Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TJ) Features: Status Flag Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 10 V ~ 36 V Rds On (Typ): 50 mOhm (Maximum) Family Name: VN540 Categories: Integrated Circuits (ICs) Manufacturer Package: 5-PENTAWATT Current - Output (Maximum): 2.8A Alternative Parts (Cross-Reference): BTS432E2BKSA1; AUIPS7081; AUIPS7091; MP5010BDQ; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799125-VN540-E
Series: VIPower
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TJ)
Features: Status Flag
Package: Pentawatt-5 (Vertical, Bent and Staggered Leads)
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 10 V ~ 36 V
Rds On (Typ): 50 mOhm (Maximum)
Family Name: VN540
Categories: Integrated Circuits (ICs)
Manufacturer Package: 5-PENTAWATT
Current - Output (Maximum): 2.8A
Alternative Parts (Cross-Reference): BTS432E2BKSA1; AUIPS7081; AUIPS7091; MP5010BDQ;
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN540-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN540-E
PMIC - Power Distribution Switches, Load Drivers VN540-E
IC PWR DRIVER 1:1 5PENTAWATT

IC PWR DRIVER 1:1 5PENTAWATT

Supplier's Site Datasheet
Power Load Switch, 36V, Pentawatt-5; Power Load Switch Type Stmicroelectronics - 45AC7996 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 36V, Pentawatt-5; Power Load Switch Type Stmicroelectronics
45AC7996
Power Load Switch, 36V, Pentawatt-5; Power Load Switch Type Stmicroelectronics 45AC7996
POWER LOAD SWITCH, 36V, PENTAWATT-5; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:5A; On State Resistance:0.05ohm; Distribution Switch Case Style:PENTAWATT; No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SWITCH, 36V, PENTAWATT-5; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:5A; On State Resistance:0.05ohm; Distribution Switch Case Style:PENTAWATT; No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN540-E VN540-E 45AC7996
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN540-E PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 36V, Pentawatt-5; Power Load Switch Type Stmicroelectronics
Voltage 10 V ~ 36 V 36V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details