STMicroelectronics, Inc. Drive Board VN5160S-E

Description
DRIVER, HIGH-SIDE, SOIC-8; DRIVER CONFIGURATION:HIGH SIDE; PEAK OUTPUT CURRENT:5.4A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:36V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:10ªS; OUTPUT DELAY:15ªS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DRIVER, HIGH-SIDE, SOIC-8; DRIVER CONFIGURATION:HIGH SIDE; PEAK OUTPUT CURRENT:5.4A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:36V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:10ªS; OUTPUT DELAY:15ªS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive Board - 38973698 - Radwell International
Willingboro, NJ, United States
Drive Board
38973698
Drive Board 38973698
DRIVER, HIGH-SIDE, SOIC-8; DRIVER CONFIGURATION:HIGH SIDE; PEAK OUTPUT CURRENT:5.4A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:36V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:10ªS; OUTPUT DELAY:15ªS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DRIVER, HIGH-SIDE, SOIC-8; DRIVER CONFIGURATION:HIGH SIDE; PEAK OUTPUT CURRENT:5.4A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:36V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:10ªS; OUTPUT DELAY:15ªS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Motor Drives
Product Number 38973698
Product Name Drive Board
Unlock Full Specs
to access all available technical data

Similar Products

Motion Controller - G-902.RxE - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System DC Brushed; DC Brushless; Voice Coil
Setup Computer
View Details