STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5050J-E VN5050J-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117342-VN5050J-E Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 13.5A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117342-VN5050J-E Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 13.5A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5050J-E
VN5050J-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5050J-E VN5050J-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117342-VN5050J-E Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 13.5A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1117342-VN5050J-E
Packaging: Tube/Rail
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 13.5A
Voltage - Load: 4.5 V to 36 V
Rds On (Typ): 50 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-12
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN5050J-E
PMIC - Power Distribution Switches, Load Drivers VN5050J-E
IC PWR DRVR N-CHAN 1:1 PWRSSO12

IC PWR DRVR N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN5050J-E VN5050J-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5050J-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 325175 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details