STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5050AJTR-E VN5050AJTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 036418-VN5050AJTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 12A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 50 mOhm (Max) Family Name: VN5050AJ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX1563ETC-T; DS4560LS-AR+; DS4560LS-LO+T; Introduction Date: January 24, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 036418-VN5050AJTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 12A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 50 mOhm (Max) Family Name: VN5050AJ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX1563ETC-T; DS4560LS-AR+; DS4560LS-LO+T; Introduction Date: January 24, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5050AJTR-E - VN5050AJTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5050AJTR-E
VN5050AJTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5050AJTR-E VN5050AJTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 036418-VN5050AJTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 12A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 50 mOhm (Max) Family Name: VN5050AJ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX1563ETC-T; DS4560LS-AR+; DS4560LS-LO+T; Introduction Date: January 24, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 036418-VN5050AJTR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Load: 4.5 V to 36 V
Rds On (Typ): 50 mOhm (Max)
Family Name: VN5050AJ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-12
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MAX1563ETC-T; DS4560LS-AR+; DS4560LS-LO+T;
Introduction Date: January 24, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN5050AJTR-E
PMIC - Power Distribution Switches, Load Drivers VN5050AJTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO12

IC PWR DRVR N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN5050AJTR-E VN5050AJTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5050AJTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 36 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-870/000-030 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details