STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5050AJ-E VN5050AJ-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117341-VN5050AJ-E Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 12A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117341-VN5050AJ-E Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 12A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5050AJ-E - VN5050AJ-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5050AJ-E
VN5050AJ-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5050AJ-E VN5050AJ-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117341-VN5050AJ-E Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 12A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1117341-VN5050AJ-E
Packaging: Tube/Rail
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Load: 4.5 V to 36 V
Rds On (Typ): 50 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-12
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN5050AJ-E
PMIC - Power Distribution Switches, Load Drivers VN5050AJ-E
IC PWR DRVR N-CHAN 1:1 PWRSSO12

IC PWR DRVR N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet
Power Load Sw, Aec-Q100, 13V, Powersso12; Power Load Switch Type Stmicroelectronics - 45AC7993 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 13V, Powersso12; Power Load Switch Type Stmicroelectronics
45AC7993
Power Load Sw, Aec-Q100, 13V, Powersso12; Power Load Switch Type Stmicroelectronics 45AC7993
POWER LOAD SW, AEC-Q100, 13V, POWERSSO12; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:16.5A; On State Resistance:0.05ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 13V, POWERSSO12; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:16.5A; On State Resistance:0.05ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN5050AJ-E VN5050AJ-E 45AC7993
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5050AJ-E PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Aec-Q100, 13V, Powersso12; Power Load Switch Type Stmicroelectronics
Voltage 4.5 V to 36 V 13V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details