STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5025AJTR-E VN5025AJTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 117460-VN5025AJTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 28A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 25 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 117460-VN5025AJTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 28A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 25 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5025AJTR-E - VN5025AJTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5025AJTR-E
VN5025AJTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5025AJTR-E VN5025AJTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 117460-VN5025AJTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 28A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 25 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 117460-VN5025AJTR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 28A
Voltage - Load: 4.5 V to 36 V
Rds On (Typ): 25 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-12
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics - 69AH3732 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics
69AH3732
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics 69AH3732
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN5025AJTR-E
PMIC - Power Distribution Switches, Load Drivers VN5025AJTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO12

IC PWR DRVR N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN5025AJTR-E 69AH3732 VN5025AJTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5025AJTR-E Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 6520421 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 7
Outlets Type f - german schuko
View Details