STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN450P13TR VN450P13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 137323-VN450P13TR Packaging: Reel - TR Features: Status Flag Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 3 Current - Output (Max): 10A, 2A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 40 mOhm (Max), 300 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 137323-VN450P13TR Packaging: Reel - TR Features: Status Flag Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 3 Current - Output (Max): 10A, 2A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 40 mOhm (Max), 300 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN450P13TR
VN450P13TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN450P13TR VN450P13TR
Manufacturer: STMicroelectronics Win Source Part Number: 137323-VN450P13TR Packaging: Reel - TR Features: Status Flag Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 3 Current - Output (Max): 10A, 2A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 40 mOhm (Max), 300 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 137323-VN450P13TR
Packaging: Reel - TR
Features: Status Flag
Input Type: Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 3
Current - Output (Max): 10A, 2A
Voltage - Load: 5.5 V to 36 V
Rds On (Typ): 40 mOhm (Max), 300 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSO-20
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN450P13TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN450P13TR
PMIC - Power Distribution Switches, Load Drivers VN450P13TR
IC PWR DRIVER 1:1 PWRSO20

IC PWR DRIVER 1:1 PWRSO20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN450P13TR VN450P13TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN450P13TR PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V to 36 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Module Components - 1544550-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details