STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN380SPTR-E VN380SPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117336-VN380SPTR-E Packaging: Reel - TR Features: Status Flag Output Type: Bipolar Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 6 V to 24 V Rds On (Typ): 110 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 600
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117336-VN380SPTR-E Packaging: Reel - TR Features: Status Flag Output Type: Bipolar Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 6 V to 24 V Rds On (Typ): 110 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN380SPTR-E
VN380SPTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN380SPTR-E VN380SPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117336-VN380SPTR-E Packaging: Reel - TR Features: Status Flag Output Type: Bipolar Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 6 V to 24 V Rds On (Typ): 110 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 600

Manufacturer: STMicroelectronics
Win Source Part Number: 1117336-VN380SPTR-E
Packaging: Reel - TR
Features: Status Flag
Output Type: Bipolar
Switch Type: Relay, Solenoid Driver
Fault Protection: Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Load: 6 V to 24 V
Rds On (Typ): 110 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-PowerSO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 600

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN380SPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN380SPTR-E
PMIC - Power Distribution Switches, Load Drivers VN380SPTR-E
IC PWR DRVR BIPOLAR 2:1 PWRSO10

IC PWR DRVR BIPOLAR 2:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN380SPTR-E VN380SPTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN380SPTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 24 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 787-3861/000-3000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details