STMicroelectronics Power Distribution Switches, Load Drivers VN380SPTR-E

Description
Power Switch/Driver 2:1 Bipolar 5A PowerSO-10
Description
Power Switch/Driver 2:1 Bipolar 5A PowerSO-10
Datasheet
Datasheet Summary
Powered by GS/AI

The VN380SPTR-E is a monolithic power distribution switch designed for driving inductive loads, utilizing STMicroelectronics' VIPower,Ñ¢ Technology. It supports a load current of up to 7A and operates at a maximum voltage of 60V. The device features CMOS compatibility, built-in thermal shutdown, and overcurrent protection, ensuring safe operation under various conditions. Additionally, it includes diagnostic outputs for open-load and demagnetization mode, integrated clamps, and overvoltage detection. This product is suitable for applications requiring reliable control of inductive loads while providing essential protection features.

Datasheet Summary
Powered by GS/AI

The VN380SPTR-E is a monolithic power distribution switch designed for driving inductive loads, utilizing STMicroelectronics' VIPower,Ñ¢ Technology. It supports a load current of up to 7A and operates at a maximum voltage of 60V. The device features CMOS compatibility, built-in thermal shutdown, and overcurrent protection, ensuring safe operation under various conditions. Additionally, it includes diagnostic outputs for open-load and demagnetization mode, integrated clamps, and overvoltage detection. This product is suitable for applications requiring reliable control of inductive loads while providing essential protection features.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - VN380SPTR-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
VN380SPTR-E
Power Distribution Switches, Load Drivers VN380SPTR-E
Power Switch/Driver 2:1 Bipolar 5A PowerSO-10

Power Switch/Driver 2:1 Bipolar 5A PowerSO-10

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - VN380SPTR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
VN380SPTR-E
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VN380SPTR-E
IC PWR DRVR BIPOLAR 2:1 PWRSO10

IC PWR DRVR BIPOLAR 2:1 PWRSO10

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number VN380SPTR-E VN380SPTR-E
Product Name Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC329ADG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
LED Drivers - NCR420PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details
Clock Buffers, Drivers - SI53307-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details