STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers VN380SP13TR

Description
Win Source Part Number: 998610-VN380SP13TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Features: Status Flag Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: Bipolar Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 6V ~ 24V Rds On (Typ): 110mOhm Package / Case: PowerSO-10 Exposed Bottom Pad Supplier Device Package: PowerSO-10 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VN380 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 998610-VN380SP13TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Features: Status Flag Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: Bipolar Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 6V ~ 24V Rds On (Typ): 110mOhm Package / Case: PowerSO-10 Exposed Bottom Pad Supplier Device Package: PowerSO-10 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VN380 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 998610-VN380SP13TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
998610-VN380SP13TR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 998610-VN380SP13TR
Win Source Part Number: 998610-VN380SP13TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Features: Status Flag Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: Bipolar Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 6V ~ 24V Rds On (Typ): 110mOhm Package / Case: PowerSO-10 Exposed Bottom Pad Supplier Device Package: PowerSO-10 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VN380 Product Status: Obsolete

Win Source Part Number: 998610-VN380SP13TR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: VIPower™
Features: Status Flag
Package: Tape & Reel (TR)
Standard Package: 600
Mounting: SMD (SMT)
Output Type: Bipolar
Interface: On/Off
Switch Type: Relay, Solenoid Driver
Fault Protection: Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 5A
Output Configuration: High Side
Voltage - Load: 6V ~ 24V
Rds On (Typ): 110mOhm
Package / Case: PowerSO-10 Exposed Bottom Pad
Supplier Device Package: PowerSO-10
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: VN380
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 998610-VN380SP13TR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ24314BDSGT - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
Voltage Supervisors - 7122778P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Push Pull, Active Low
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details