Power Switch/Driver 1:1 N-Channel 700mA 10-PowerSO
Manufacturer: STMicroelectronics
Win Source Part Number: 043620-VN340SP-E
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches Load Drivers
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Status Flag
Package: PowerSO-10 Exposed Bottom Pad
Manufacturer Device Package: 10-PowerSO
Standard Package: 50
Output Type: N-Channel
Operating Supply Voltage: Not Required
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed) Over Temperature
Number of Outputs: 4
Current - Output (Max): 700mA
Output Configuration: High Side
Voltage - Load: 10 V ~ 36 V
Rds On (Typ): 200 mOhm (Max)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 497-5053-5-ND | 043620-VN340SP-E |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits(ICs) |