STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN330SPTR-32-E VN330SPTR-32-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279496-VN330SPTR-32 -E Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 10 V ~ 36 V Rds On (Typ): 200 mOhm (Maximum) Family Name: VN330SP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): VN330SP-32-E; VN340SP-33-E; VN340SPTR-33-E; Introduction Date: March 08, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279496-VN330SPTR-32 -E Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 10 V ~ 36 V Rds On (Typ): 200 mOhm (Maximum) Family Name: VN330SP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): VN330SP-32-E; VN340SP-33-E; VN340SPTR-33-E; Introduction Date: March 08, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN330SPTR-32-E
VN330SPTR-32-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN330SPTR-32-E VN330SPTR-32-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279496-VN330SPTR-32 -E Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 10 V ~ 36 V Rds On (Typ): 200 mOhm (Maximum) Family Name: VN330SP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): VN330SP-32-E; VN340SP-33-E; VN340SPTR-33-E; Introduction Date: March 08, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279496-VN330SPTR-32-E
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Status Flag
Package: PowerSO-10 Exposed Bottom Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 10 V ~ 36 V
Rds On (Typ): 200 mOhm (Maximum)
Family Name: VN330SP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 10-PowerSO
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): VN330SP-32-E; VN340SP-33-E; VN340SPTR-33-E;
Introduction Date: March 08, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN330SPTR-32-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN330SPTR-32-E
PMIC - Power Distribution Switches, Load Drivers VN330SPTR-32-E
IC PWR SSR HIGHSIDE QUAD PWRSO10

IC PWR SSR HIGHSIDE QUAD PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN330SPTR-32-E VN330SPTR-32-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN330SPTR-32-E PMIC - Power Distribution Switches, Load Drivers
Voltage 10 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-443/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details