STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN31 VN31

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279490-VN31 Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 5-PENTAWATT Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Current - Output (Maximum): 31A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: VN31 Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Load Voltage (V): 5.5V ~ 26V Rds On: 30mOhm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279490-VN31 Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 5-PENTAWATT Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Current - Output (Maximum): 31A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: VN31 Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Load Voltage (V): 5.5V ~ 26V Rds On: 30mOhm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN31
VN31
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN31 VN31
Manufacturer: STMicroelectronics Win Source Part Number: 1279490-VN31 Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 5-PENTAWATT Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Current - Output (Maximum): 31A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: VN31 Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Load Voltage (V): 5.5V ~ 26V Rds On: 30mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279490-VN31
Packaging: Tube
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 5-PENTAWATT
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: Pentawatt-5 (Vertical, Bent and Staggered Leads)
Current - Output (Maximum): 31A
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: VN31
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Load Voltage (V): 5.5V ~ 26V
Rds On: 30mOhm (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VN31 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN31
PMIC - Power Distribution Switches, Load Drivers VN31
IC PWR DRVR N-CH 1:1 5PENTAWATT

IC PWR DRVR N-CH 1:1 5PENTAWATT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN31 VN31
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN31 PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 2703388 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details