STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN06SP13TR VN06SP13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279449-VN06SP13TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 26 V Rds On (Typ): 180 mOhm (Maximum) Family Name: VN06SP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 9A Alternative Parts (Cross-Reference): VN06SPTR-E; VN06SP-E; IR3313STRL; Introduction Date: July 10, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279449-VN06SP13TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 26 V Rds On (Typ): 180 mOhm (Maximum) Family Name: VN06SP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 9A Alternative Parts (Cross-Reference): VN06SPTR-E; VN06SP-E; IR3313STRL; Introduction Date: July 10, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN06SP13TR - VN06SP13TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN06SP13TR
VN06SP13TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN06SP13TR VN06SP13TR
Manufacturer: STMicroelectronics Win Source Part Number: 1279449-VN06SP13TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 26 V Rds On (Typ): 180 mOhm (Maximum) Family Name: VN06SP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 9A Alternative Parts (Cross-Reference): VN06SPTR-E; VN06SP-E; IR3313STRL; Introduction Date: July 10, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1279449-VN06SP13TR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Status Flag
Package: PowerSO-10 Exposed Bottom Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 26 V
Rds On (Typ): 180 mOhm (Maximum)
Family Name: VN06SP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 10-PowerSO
Current - Output (Maximum): 9A
Alternative Parts (Cross-Reference): VN06SPTR-E; VN06SP-E; IR3313STRL;
Introduction Date: July 10, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN06SP13TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN06SP13TR
PMIC - Power Distribution Switches, Load Drivers VN06SP13TR
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN06SP13TR VN06SP13TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN06SP13TR PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 26 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 444314-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details