Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987135-VN02NPT13TR
Operating Supply Voltage: 26 V
Power Dissipation: 46 W
Resistance: 400 mΩ
Number of Pins: 5
Number of Outputs: 1
Output Current: 6 A
Categories: OEM Parts(T-Z)
Max Input Voltage: 26 V
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 46 W
Min Input Voltage: 7 V
Nominal Supply Current: 15 mA
Max Supply Current: 15 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987135-VN02NPT13TR |
| Product Name | OEM Parts - OEM Parts (T - Z) - VN02NPT13TR |