STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN02HSP13TR VN02HSP13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279431-VN02HSP13TR Packaging: Tape and Reel Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: VN02 Manufacturer Pack Quantity: 600 MSL Level: 3 (168 Hours) Load Voltage (V): 5V ~ 36V Rds On: 400mOhm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279431-VN02HSP13TR Packaging: Tape and Reel Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: VN02 Manufacturer Pack Quantity: 600 MSL Level: 3 (168 Hours) Load Voltage (V): 5V ~ 36V Rds On: 400mOhm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN02HSP13TR
VN02HSP13TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN02HSP13TR VN02HSP13TR
Manufacturer: STMicroelectronics Win Source Part Number: 1279431-VN02HSP13TR Packaging: Tape and Reel Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: VN02 Manufacturer Pack Quantity: 600 MSL Level: 3 (168 Hours) Load Voltage (V): 5V ~ 36V Rds On: 400mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279431-VN02HSP13TR
Packaging: Tape and Reel
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 10-PowerSO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-10 Exposed Bottom Pad
Current - Output (Maximum): 6A
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: VN02
Manufacturer Pack Quantity: 600
MSL Level: 3 (168 Hours)
Load Voltage (V): 5V ~ 36V
Rds On: 400mOhm (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VN02HSP13TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN02HSP13TR
PMIC - Power Distribution Switches, Load Drivers VN02HSP13TR
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN02HSP13TR VN02HSP13TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN02HSP13TR PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Module Components - 444314-5 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Power Distribution Units - 325143 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type E - French
View Details