STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN02HSP VN02HSP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279430-VN02HSP Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5 V ~ 36 V Rds On (Typ): 400 mOhm (Maximum) Family Name: VN02HSP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): UC17133J; ITS4140NXT; LT1188MK; Introduction Date: August 07, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279430-VN02HSP Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5 V ~ 36 V Rds On (Typ): 400 mOhm (Maximum) Family Name: VN02HSP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): UC17133J; ITS4140NXT; LT1188MK; Introduction Date: August 07, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN02HSP
VN02HSP
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN02HSP VN02HSP
Manufacturer: STMicroelectronics Win Source Part Number: 1279430-VN02HSP Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5 V ~ 36 V Rds On (Typ): 400 mOhm (Maximum) Family Name: VN02HSP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): UC17133J; ITS4140NXT; LT1188MK; Introduction Date: August 07, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1279430-VN02HSP
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Status Flag
Package: PowerSO-10 Exposed Bottom Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 5 V ~ 36 V
Rds On (Typ): 400 mOhm (Maximum)
Family Name: VN02HSP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 10-PowerSO
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): UC17133J; ITS4140NXT; LT1188MK;
Introduction Date: August 07, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN02HSP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN02HSP
PMIC - Power Distribution Switches, Load Drivers VN02HSP
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN02HSP VN02HSP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN02HSP PMIC - Power Distribution Switches, Load Drivers
Voltage 5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products