The VN02H is a high-side smart power solid-state relay designed for driving resistive or inductive loads with one side grounded. It features a maximum drain-source breakdown voltage of 60 V and can handle a continuous output current of 6 A at a case temperature of 25°C. The device is compatible with 5V logic level inputs and includes built-in thermal shutdown and under-voltage shutdown for enhanced protection. An open-drain diagnostic output provides feedback on open circuit and over-temperature conditions. The VN02H is suitable for applications requiring low standby power dissipation and operates within a junction temperature range of -40 to 150°C. Its compact PENTAWATT package allows for versatile mounting options.
Power Switch/Driver 1:1 N-Channel 6A 5-PENTAWATT
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | VN02H | VN02H |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | |
| Number of Outputs | 1; 1 | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 6 amps |