STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN02AN-11-E VN02AN-11-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799118-VN02AN-11-E Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 7 V ~ 36 V Rds On (Typ): 350 mOhm (Maximum) Family Name: VN02AN-11-E Categories: Integrated Circuits (ICs) Manufacturer Package: 5-PENTAWATT Current - Output (Maximum): 7A ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799118-VN02AN-11-E Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 7 V ~ 36 V Rds On (Typ): 350 mOhm (Maximum) Family Name: VN02AN-11-E Categories: Integrated Circuits (ICs) Manufacturer Package: 5-PENTAWATT Current - Output (Maximum): 7A ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN02AN-11-E
VN02AN-11-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN02AN-11-E VN02AN-11-E
Manufacturer: STMicroelectronics Win Source Part Number: 799118-VN02AN-11-E Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 7 V ~ 36 V Rds On (Typ): 350 mOhm (Maximum) Family Name: VN02AN-11-E Categories: Integrated Circuits (ICs) Manufacturer Package: 5-PENTAWATT Current - Output (Maximum): 7A ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799118-VN02AN-11-E
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Pentawatt-5 (Vertical, Bent and Staggered Leads)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Over Temperature
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 7 V ~ 36 V
Rds On (Typ): 350 mOhm (Maximum)
Family Name: VN02AN-11-E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 5-PENTAWATT
Current - Output (Maximum): 7A
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN02AN-11-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN02AN-11-E
PMIC - Power Distribution Switches, Load Drivers VN02AN-11-E
IC PWR DRVR N-CH 1:1 5PENTAWATT

IC PWR DRVR N-CH 1:1 5PENTAWATT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN02AN-11-E VN02AN-11-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN02AN-11-E PMIC - Power Distribution Switches, Load Drivers
Voltage 7 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 637940 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F - German Schuko
View Details