STMicroelectronics, Inc. Sensors, Transducers - Optical Sensors - Distance Measuring VL6180XV0NR/1

Description
SENSOR OPTICAL 0-62CM I2C
Datasheet
Description
SENSOR OPTICAL 0-62CM I2C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Distance Measuring - VL6180XV0NR/1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Distance Measuring
VL6180XV0NR/1
Sensors, Transducers - Optical Sensors - Distance Measuring VL6180XV0NR/1
SENSOR OPTICAL 0-62CM I2C

SENSOR OPTICAL 0-62CM I2C

Supplier's Site
Proximity Module, Digital, Lga-12; Supply Voltage Min Stmicroelectronics - 46Y8576 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Module, Digital, Lga-12; Supply Voltage Min Stmicroelectronics
46Y8576
Proximity Module, Digital, Lga-12; Supply Voltage Min Stmicroelectronics 46Y8576
PROXIMITY MODULE, DIGITAL, LGA-12; Supply Voltage Min:2.6V; Supply Voltage Max:3V; Ambient Light Sensor Case Style:Optical LGA; No. of Pins:12Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

PROXIMITY MODULE, DIGITAL, LGA-12; Supply Voltage Min:2.6V; Supply Voltage Max:3V; Ambient Light Sensor Case Style:Optical LGA; No. of Pins:12Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number VL6180XV0NR/1 46Y8576
Product Name Sensors, Transducers - Optical Sensors - Distance Measuring Proximity Module, Digital, Lga-12; Supply Voltage Min Stmicroelectronics
Input Voltage 2.6 to 3 volts 2.6 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ic, Hall Effect Latch, 3Sip; Hall Effect Type Allegro Microsystems - 67R6752 - Newark, An Avnet Company
Specs
Input Voltage 3 to 24 volts
View Details
2 suppliers
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers