STMicroelectronics, Inc. Proximity Sensor ICs VL53L8CXV9GC/1

Description
Proximty Sensor
Request a Quote
Description
Proximty Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 215188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
215188
Proximity Sensor ICs 215188
Proximty Sensor

Proximty Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 215188
Product Name Proximity Sensor ICs
Switching Frequency 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1128LUATS-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High precision confocal sensor for distance and thickness measurement - confocalDT IFS2407-3 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 1.1 to 1.22 inch (28 to 31 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details