Alternative Parts (Cross-Reference): Cross
Manufacturer: STMicroelectronics
Category: Sensors, Transducers Optical Sensors Distance Measuring
Series: FlightSense™
Product Status: Active
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Sensing Distance: 157.480" (4m)
Output Type: I²C
Voltage - Supply: 2.8V ~ 3.3V
"Optical Sensor 157.480"" (4m) I²C Output"
"Optical Sensor 157.480"" (4m) I²C Output"
"Optical Sensor 157.480"" (4m) I²C Output"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Distance Meters | Distance Meters |
| Product Number | VL53L5CXV0GC/1 | 497-VL53L5CXV0GC/1TR-ND |
| Product Name | Sensors, Transducers Optical Sensors Distance Measuring | Distance Measuring |
| Measuring Technology | Laser or optical gaging |