STMicroelectronics, Inc. Proximity Sensor ICs VL53L4EDV0DH/1

Description
Imaging and Photonics Solutions
Request a Quote
Description
Imaging and Photonics Solutions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 276944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
276944
Proximity Sensor ICs 276944
Imaging and Photonics Solutions

Imaging and Photonics Solutions

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 276944
Product Name Proximity Sensor ICs
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1123LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Confocal universal controller for industrial applications - confocalDT IFC2421 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 10 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details