STMicroelectronics, Inc. Distance Measuring VL53L4CXV0DH/1

Description
"Optical Sensor 0 ~ 236.22"" (0 ~ 6m) I²C Output"
Request a Quote Datasheet
Description
"Optical Sensor 0 ~ 236.22"" (0 ~ 6m) I²C Output"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distance Measuring - 497-VL53L4CXV0DH/1TR-ND - DigiKey
Thief River Falls, MN, United States
Distance Measuring
497-VL53L4CXV0DH/1TR-ND
Distance Measuring 497-VL53L4CXV0DH/1TR-ND
"Optical Sensor 0 ~ 236.22"" (0 ~ 6m) I²C Output"

"Optical Sensor 0 ~ 236.22"" (0 ~ 6m) I²C Output"

Buy Now Datasheet
Distance Measuring - 497-VL53L4CXV0DH/1CT-ND - DigiKey
Thief River Falls, MN, United States
Distance Measuring
497-VL53L4CXV0DH/1CT-ND
Distance Measuring 497-VL53L4CXV0DH/1CT-ND
"Optical Sensor 0 ~ 236.22"" (0 ~ 6m) I²C Output"

"Optical Sensor 0 ~ 236.22"" (0 ~ 6m) I²C Output"

Buy Now Datasheet
Distance Measuring - 497-VL53L4CXV0DH/1DKR-ND - DigiKey
Thief River Falls, MN, United States
Distance Measuring
497-VL53L4CXV0DH/1DKR-ND
Distance Measuring 497-VL53L4CXV0DH/1DKR-ND
"Optical Sensor 0 ~ 236.22"" (0 ~ 6m) I²C Output"

"Optical Sensor 0 ~ 236.22"" (0 ~ 6m) I²C Output"

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Distance Measuring - VL53L4CXV0DH/1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Distance Measuring
VL53L4CXV0DH/1
Sensors, Transducers - Optical Sensors - Distance Measuring VL53L4CXV0DH/1
Win Source Part Number: 1375626-VL53L4CXV0DH /1 Category: Sensors, Transducers - Optical Sensors - Distance Measuring Temperature Range - Operating: -30°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active HTSUS: 8541.59.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.6V ~ 3.5V Output Type: I²C Current - Supply: 21 mA Sensing Distance: 0 ~ 236.22" (0 ~ 6m)

Win Source Part Number: 1375626-VL53L4CXV0DH/1
Category: Sensors, Transducers - Optical Sensors - Distance Measuring
Temperature Range - Operating: -30°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
HTSUS: 8541.59.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.6V ~ 3.5V
Output Type: I²C
Current - Supply: 21 mA
Sensing Distance: 0 ~ 236.22" (0 ~ 6m)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Distance Meters Distance Meters
Product Number 497-VL53L4CXV0DH/1TR-ND VL53L4CXV0DH/1
Product Name Distance Measuring Sensors, Transducers - Optical Sensors - Distance Measuring
Measuring Technology Laser or optical gaging
Unlock Full Specs
to access all available technical data

Similar Products

radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details
Distance sensor - SOOE-MS-R-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details