STMicroelectronics, Inc. Distance Measuring VL53L4CDV0DH/1

Description
"Optical Sensor 0 ~ 51.18"" (0 ~ 130cm) I²C Output"
Request a Quote Datasheet
Description
"Optical Sensor 0 ~ 51.18"" (0 ~ 130cm) I²C Output"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distance Measuring - 497-VL53L4CDV0DH/1TR-ND - DigiKey
Thief River Falls, MN, United States
Distance Measuring
497-VL53L4CDV0DH/1TR-ND
Distance Measuring 497-VL53L4CDV0DH/1TR-ND
"Optical Sensor 0 ~ 51.18"" (0 ~ 130cm) I²C Output"

"Optical Sensor 0 ~ 51.18"" (0 ~ 130cm) I²C Output"

Buy Now Datasheet
Distance Measuring - 497-VL53L4CDV0DH/1CT-ND - DigiKey
Thief River Falls, MN, United States
Distance Measuring
497-VL53L4CDV0DH/1CT-ND
Distance Measuring 497-VL53L4CDV0DH/1CT-ND
"Optical Sensor 0 ~ 51.18"" (0 ~ 130cm) I²C Output"

"Optical Sensor 0 ~ 51.18"" (0 ~ 130cm) I²C Output"

Buy Now Datasheet
Distance Measuring - 497-VL53L4CDV0DH/1DKR-ND - DigiKey
Thief River Falls, MN, United States
Distance Measuring
497-VL53L4CDV0DH/1DKR-ND
Distance Measuring 497-VL53L4CDV0DH/1DKR-ND
"Optical Sensor 0 ~ 51.18"" (0 ~ 130cm) I²C Output"

"Optical Sensor 0 ~ 51.18"" (0 ~ 130cm) I²C Output"

Buy Now Datasheet
Sensors, Transducers Optical Sensors Distance Measuring - VL53L4CDV0DH/1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Optical Sensors Distance Measuring
VL53L4CDV0DH/1
Sensors, Transducers Optical Sensors Distance Measuring VL53L4CDV0DH/1
Alternative Parts (Cross-Reference): Cross Manufacturer: Microelectronics Category: Sensors, Transducers Optical Sensors Distance Measuring Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Sensing Distance: 0 ~ 51.18" (0 ~ 130cm) Output Type: I²C Current - Supply: 24 mA Voltage - Supply: 2.6V ~ 3.5V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microelectronics
Category: Sensors, Transducers Optical Sensors Distance Measuring
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Sensing Distance: 0 ~ 51.18" (0 ~ 130cm)
Output Type: I²C
Current - Supply: 24 mA
Voltage - Supply: 2.6V ~ 3.5V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Distance Meters Distance Meters
Product Number 497-VL53L4CDV0DH/1TR-ND VL53L4CDV0DH/1
Product Name Distance Measuring Sensors, Transducers Optical Sensors Distance Measuring
Measuring Technology Laser or optical gaging
Unlock Full Specs
to access all available technical data