Win Source Part Number: 1235010-VL53L3CXV0DH
Category: Sensors, Transducers>Optical Sensors - Distance Measuring
Series: FlightSense™
Package: Tape & Reel
Standard Package: 4,500
Output Type: I2C
Sensing Distance: 10mm ~ 310cm
Voltage - Supply: 2.6V ~ 3.5V
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 9031.80.8085
Mfr: STMicroelectronics
Other Names: 497-VL53L3CXV0DH/1DK
Base Product Number: VL53L3
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1235010-VL53L3CXV0DH/1 |
| Product Name | Sensors, Transducers - Optical Sensors - Distance Measuring |