STMicroelectronics, Inc. Proximity Sensor ICs VL53L1CBV0FY/1

Description
VL53L1CBV0FY/1, ToF ranging sensor
Request a Quote
Description
VL53L1CBV0FY/1, ToF ranging sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 2049880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2049880
Proximity Sensor ICs 2049880
VL53L1CBV0FY/1, ToF ranging sensor

VL53L1CBV0FY/1, ToF ranging sensor

Supplier's Site
Proximity Sensor ICs - 2049880P - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2049880P
Proximity Sensor ICs 2049880P
VL53L1CBV0FY/1, ToF ranging sensor

VL53L1CBV0FY/1, ToF ranging sensor

Supplier's Site
Proximity Sensor ICs - 2049879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2049879
Proximity Sensor ICs 2049879
VL53L1CBV0FY/1, ToF ranging sensor

VL53L1CBV0FY/1, ToF ranging sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2049880 2049880P
Product Name Proximity Sensor ICs Proximity Sensor ICs
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3212EEHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
IP69k Inductive Washdown Sensor -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity sensor - SIEN-6,5B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers