STMicroelectronics Sensors, Transducers - Optical Sensors - Distance Measuring VL53L1CBV0FY/1

Description
Win Source Part Number: 1103914-VL53L1CBV0FY /1 Category: Sensors, Transducers>Optical Sensors - Distance Measuring Series: FlightSense™ Package: Tape & Reel Standard Package: 3,600 Output Type: I2C Sensing Distance: 314.96" (8m) Voltage - Supply: 2.6V ~ 3.5V Temperature Range - Operating: -20°C ~ 85°C (TA) Alternative Parts (Cross-Reference): VL53L1CBV0FY/1VL53L1 CBV0FY-1; VL53L1CBV0FY1; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Mfr: STMicroelectronics Other Names: 497-18884-2,497-1888 4-1,497-18884-6,VL53 L1CBV0FY/1-ND Base Product Number: VL53L1
Request a Quote Datasheet
Description
Win Source Part Number: 1103914-VL53L1CBV0FY /1 Category: Sensors, Transducers>Optical Sensors - Distance Measuring Series: FlightSense™ Package: Tape & Reel Standard Package: 3,600 Output Type: I2C Sensing Distance: 314.96" (8m) Voltage - Supply: 2.6V ~ 3.5V Temperature Range - Operating: -20°C ~ 85°C (TA) Alternative Parts (Cross-Reference): VL53L1CBV0FY/1VL53L1 CBV0FY-1; VL53L1CBV0FY1; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Mfr: STMicroelectronics Other Names: 497-18884-2,497-1888 4-1,497-18884-6,VL53 L1CBV0FY/1-ND Base Product Number: VL53L1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Distance Measuring - 1103914-VL53L1CBV0FY/1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Distance Measuring
1103914-VL53L1CBV0FY/1
Sensors, Transducers - Optical Sensors - Distance Measuring 1103914-VL53L1CBV0FY/1
Win Source Part Number: 1103914-VL53L1CBV0FY /1 Category: Sensors, Transducers>Optical Sensors - Distance Measuring Series: FlightSense™ Package: Tape & Reel Standard Package: 3,600 Output Type: I2C Sensing Distance: 314.96" (8m) Voltage - Supply: 2.6V ~ 3.5V Temperature Range - Operating: -20°C ~ 85°C (TA) Alternative Parts (Cross-Reference): VL53L1CBV0FY/1VL53L1 CBV0FY-1; VL53L1CBV0FY1; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Mfr: STMicroelectronics Other Names: 497-18884-2,497-1888 4-1,497-18884-6,VL53 L1CBV0FY/1-ND Base Product Number: VL53L1

Win Source Part Number: 1103914-VL53L1CBV0FY/1
Category: Sensors, Transducers>Optical Sensors - Distance Measuring
Series: FlightSense™
Package: Tape & Reel
Standard Package: 3,600
Output Type: I2C
Sensing Distance: 314.96" (8m)
Voltage - Supply: 2.6V ~ 3.5V
Temperature Range - Operating: -20°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): VL53L1CBV0FY/1VL53L1CBV0FY-1; VL53L1CBV0FY1;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 9031.80.8085
Mfr: STMicroelectronics
Other Names: 497-18884-2,497-18884-1,497-18884-6,VL53L1CBV0FY/1-ND
Base Product Number: VL53L1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1103914-VL53L1CBV0FY/1
Product Name Sensors, Transducers - Optical Sensors - Distance Measuring
Unlock Full Specs
to access all available technical data